Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,499
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
312,618
in stock
|
Buy Now | |
Sager
from US$0.09
|
161,497
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
28,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
22,706
in stock
|
Buy Now | |
element14
from US$0.12
|
22,706
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
14,894
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
6,609
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,097
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,148
in stock
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Clip |
---|---|
Fuse Current | 20A |
Fuse Size Held | ATC ATO MINI |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 500V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
20 A 500 V PCB Mount Vertical Automotive Universal Clip | Future Electronics |
Fuse Clips PC AUTO FUSE CLIP | Sager |
PC AUTO FUSE CLIP | Heilind Electronics |
Fuse Clip, 0.8 X 2.8Mm, Pcb Mount | Newark Electronics |
FUSE CLIP, 0.8 X 2.8MM, PCB MOUNT | element14 |
AUTOMOTIVE Blade FUSE CLIP V | Rutronik |
FUSE CLIP, 0.8X2.8MM, PCB MOUNT | Farnell |
Terminal: flat | Transfer Multisort Elektronik |
Auto Fuse Clip, Universal Blade, Vertical, THM, 30Amp, Brass/Tin | Keystone Electronics 3557 | RS Americas |
Clip, Automotive Fuse | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.093" |
I.D. Supplied - Metric | 2.36mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3557?
Additional datasheets, footprints and schematics for 3557 are listed on our Part Details page. You can also find images and similar parts to 3557 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3557 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3557 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3557 fall under?
The 3557 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 3557 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3557 you can contact the distributor directly for product support, shipping queries etc.
Is the 3557 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3557 have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 3557.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3557 often in real-time on the comparison pages.
What if I can't find stock of 3557?
You can fill out our help required form which you can use to request a quote for 3557 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.