Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3554750001,
8-1192668-6 |
Shrink Ratio | 2:1 |
---|---|
Markers per Sleeve | 2 |
Color | White |
Compatible Cable Diameter | .1 – .16in, 2.5 – 4.mm |
Sleeve Length | 25mm, 1in |
Recovered Inside Diameter | 2.3mm, .093in |
Supplied Diameter | .187in, 4.8mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | High Temperature |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
Wire Labels & Markers HT-SCE-3/16-2.0-S1-9 | Sager |
Where can I find additional details, specifications and documents for a 3554750001?
Additional datasheets, footprints and schematics for 3554750001 are listed on our Part Details page. You can also find images and similar parts to 3554750001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3554750001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3554750001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3554750001 fall under?
The 3554750001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3554750001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3554750001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3554750001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3554750001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3554750001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3554750001 often in real-time on the comparison pages.
What if I can't find stock of 3554750001?
You can fill out our help required form which you can use to request a quote for 3554750001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.