Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
206
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
3,530
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
206
in stock
|
Buy Now | |
element14
from US$0.59
|
206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.33
|
5
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Carlton-Bates
from US$1.09
|
-
|
Buy Now | |
TE Store
from US$60.92
|
-
|
Buy Now | |
Sager
from US$0.58
|
-
|
Buy Now |
Phillips Tip Size | #1 |
---|---|
Blade Length | 80mm |
Overall Length | 191mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Screwdriver | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | APR, ATC, ATO |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 500V |
RoHS Compliant | Yes |
500 V 30 A Horizontal Standard Auto Blade Fuse Holder | Future Electronics |
AUTOMOTIVE FUSE CLIP HOLDER HOR | Rutronik |
Automotive Blade Fuse Holder, 20A/500Vac | Newark Electronics |
Auto Fuse Holder, Blade, Standard, THM, 30Amp, Nylon, UL94V-0, Brass/Tin | Keystone Electronics 3550-2 | RS Americas |
Holder | Carlton-Bates |
Fuse Holder FUSE SOCKET HORIZ .819 X .393 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispenser Type | Pump |
---|---|
Volume | 6fl.oz (US) |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 35502?
Additional datasheets, footprints and schematics for 35502 are listed on our Part Details page. You can also find images and similar parts to 35502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35502 fall under?
The 35502 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 35502 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35502 you can contact the distributor directly for product support, shipping queries etc.
Is the 35502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35502 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35502 often in real-time on the comparison pages.
What if I can't find stock of 35502?
You can fill out our help required form which you can use to request a quote for 35502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.