Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3549610001,
3-1192665-7 |
Markers per Sleeve | 2 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Sleeve Length | 25mm, 1in |
Supplied Diameter | .187in, 4.8mm |
Compatible Cable Diameter | .069 – .16in, 1.7 – 4.mm |
Recovered Inside Diameter | 1.5mm, .062in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Wire Labels & Markers Tms-Sce-1K-3/16-2.0-S1-9 |Raychem Te Connectivity 3549610001 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLV 3/16 S1 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 3549610001?
Additional datasheets, footprints and schematics for 3549610001 are listed on our Part Details page. You can also find images and similar parts to 3549610001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3549610001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3549610001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3549610001 fall under?
The 3549610001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3549610001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3549610001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3549610001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3549610001 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3549610001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3549610001 often in real-time on the comparison pages.
What if I can't find stock of 3549610001?
You can fill out our help required form which you can use to request a quote for 3549610001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.