Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.499g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | 3.4mm, .134in |
Tongue Thickness | .04in, .99mm |
Stud Diameter | .19in, 5mm |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Overall Length | 19.61mm, .77in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-023 |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg Spd 12-10 10 |Amp Te Connectivity 35494 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 19.61mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 35494?
Additional datasheets, footprints and schematics for 35494 are listed on our Part Details page. You can also find images and similar parts to 35494 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35494 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35494 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35494 fall under?
The 35494 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35494 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35494 you can contact the distributor directly for product support, shipping queries etc.
Is the 35494 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35494 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 35494.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35494 often in real-time on the comparison pages.
What if I can't find stock of 35494?
You can fill out our help required form which you can use to request a quote for 35494 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.