Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
No stock
|
Buy Now | |
Rutronik
from US$0.14
|
7,571
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
323
in stock
|
Buy Now | |
Heilind Electronics
from US$3.00
|
66
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.00
|
22
in stock
|
Buy Now | |
Powell Electronics
from US$259.72
|
2
in stock
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Clip |
---|---|
Fuse Current | 30A |
Fuse Size Held | 0.11" x 0.032", 2.8mm x 0.8mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Pitch Spacing | 0.4" |
RoHS Compliant | Yes |
FUSE CLIP AUTOM MINI | Rutronik |
30 A 500 V PCB Mount Horizontal Mini Fuse Clip | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Fuse Holder, 0.8 X 2.8Mm, Pcb Mount | Newark Electronics |
Fuse Blade Clip, 0.437 in. x 0.271 in., Brass, Tin Nickel, PCB Pin, Through Hole Mount | Carlton-Bates |
Fuse Clips AUTO FUSE CLIP .032 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIY HDMI Cable Parts - Right Angle (R bend) HDMI Plug Adapter | Adafruit Industries 3549 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3549?
Additional datasheets, footprints and schematics for 3549 are listed on our Part Details page. You can also find images and similar parts to 3549 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3549 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3549 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3549 fall under?
The 3549 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 3549 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3549 you can contact the distributor directly for product support, shipping queries etc.
Is the 3549 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3549 have stock available?
Authorised distributors including Rutronik, Future Electronics, Heilind Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 3549.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3549 often in real-time on the comparison pages.
What if I can't find stock of 3549?
You can fill out our help required form which you can use to request a quote for 3549 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.