Prices starting from US$0.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.57 |
No stock
|
Buy Now | |
Rapid Electronics | US$43.98 |
77
|
Buy Now | |
Conrad | US$33.52 |
32
|
Buy Now | |
RS | US$49.20 |
2
|
Buy Now | |
Transfer Multisort Elektronik | US$35.58 |
2
|
Buy Now | |
Distrelec | US$30.30 |
1
|
Buy Now | |
Newark Electronics | US$0.60 |
-
|
Buy Now | |
Avnet America | US$0.54 |
-
|
Buy Now | |
RS Americas | US$108.06 |
-
|
Buy Now | |
TE Store | US$0.77 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .977g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Overall Length | .86in, 21.82mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Insulation - Vinyl |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-092 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Hk 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 35481 | Newark Electronics |
Hook Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG HK 16-14 10 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Hook Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Hook Tongue Terminal | Part Number: 35481 | Internal Number: 35481 | TE Connectivity | TE Store |
Adhesive Type | Rubber Adhesive |
---|---|
Tape Colour | Black |
Total Tape Thickness | 9.8 mil (0.25 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.57m |
Tape Width - Imperial | 3" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35481?
Additional datasheets, footprints and schematics for 35481 are listed on our Part Details page. You can also find images and similar parts to 35481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35481 fall under?
The 35481 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35481 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35481 you can contact the distributor directly for product support, shipping queries etc.
Is the 35481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35481 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 35481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35481 often in real-time on the comparison pages.
What if I can't find stock of 35481?
You can fill out our help required form which you can use to request a quote for 35481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.