Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
FLHTC0311-22-0,
FLHTC0311-22-0, 8-1192660-9 |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Weight | 4.08kg/km |
Conductor Material | Tin-Plated Copper |
Wire Color | Black |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Size | 22AWG |
Wire Diameter | .0425in, 1.08mm |
Conductor Diameter | .03in, .75mm |
Cable Insulation Thickness | .006in, .152mm |
Wire Size | 22AWG, .33mm² |
Overall Outside Diameter | .054in, 1.37mm |
Strand Size | 34AWG |
Overall Outside Diameter Range | 1.04 – 1.12mm, .041 – .044in |
Resistance (Max) | 15.9 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Primary, Stranded |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
Hook-Up Strnd 22Awg 600V Black |Amp Te Connectivity 354357-000 | Newark Electronics |
Hook-up Wire 1Conductors 22AWG 1.12mm Tin Coated Copper Black 600VAC | Avnet America |
Hook-up Wire FLHTC0311-22-0 | Sager |
Where can I find additional details, specifications and documents for a 354357-000?
Additional datasheets, footprints and schematics for 354357-000 are listed on our Part Details page. You can also find images and similar parts to 354357-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 354357-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 354357-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 354357-000 fall under?
The 354357-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 354357-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 354357-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 354357-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 354357-000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 354357-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 354357-000 often in real-time on the comparison pages.
What if I can't find stock of 354357-000?
You can fill out our help required form which you can use to request a quote for 354357-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.