Status: | Unknown |
---|---|
Series: | WE-FSFS Series |
RoHS: | Unknown |
Prices starting from US$13.97
Product Range | WE-FSFS Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Flexible Sintered Ferrite |
Length | 60mm |
Width | 60mm |
Depth | 0.3mm |
Attenuation | - |
SVHC | No SVHC (15-Jan-2019) |
Flexible Ferrite Sheet, 60X60X0.3Mm | Newark Electronics |
FERRITE SHEET, SHEILDING, SQUARE, 60MM | element14 |
WE-FSFS Flexible Ferrite Sheet 60x60x0.3 | RS |
Würth Elektronik Flexible Sintered Ferrite Sheet | Distrelec |
WE-FSFS Flexible Ferrite Sheet 60x60x0.3 | Wurth Electronics 354006 | RS Americas |
Where can I find additional details, specifications and documents for a 354006?
Additional datasheets, footprints and schematics for 354006 are listed on our Part Details page. You can also find images and similar parts to 354006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 354006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 354006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 354006 fall under?
The 354006 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 354006 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 354006 you can contact the distributor directly for product support, shipping queries etc.
Is the 354006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 354006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 354006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 354006 often in real-time on the comparison pages.
What if I can't find stock of 354006?
You can fill out our help required form which you can use to request a quote for 354006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.