354003 EMC / RFI Suppression by Wurth Electronics

FERRITE SHEET SHEILDING SQUARE 120MM

Status: Unknown
Series: WE-FSFS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for RS
RS
from US$32.37
40
in stock
Buy Now
Logo for Sager
Sager
from US$0.59
500
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$28.39
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$36.75
-
Buy Now
Logo for element14
element14
from US$29.56
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.93
-
Buy Now
Logo for Farnell
Farnell
from US$28.87
-
Buy Now

Specifications

Product Range WE-FSFS Series
Shielding Type EMI Shielding
Gasket Material Flexible Sintered Ferrite
Length 120mm
Width 120mm
Depth 0.3mm
Attenuation -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

WE-FSFS flex Ferrite Sheet 120x120x0.3 | RS
Würth Elektronik Flexible Sintered Ferrite Sheet 0.3 mm | Distrelec
Flexible Ferrite Sheet, 120X120X0.3Mm | Newark Electronics
WE-FSFS flex Ferrite Sheet 120x120x0.3 | Wurth Electronics 354003 | RS Americas
FERRITE SHEET, SHEILDING, SQUARE, 120MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 354003?

Additional datasheets, footprints and schematics for 354003 are listed on our Part Details page. You can also find images and similar parts to 354003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 354003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 354003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 354003 fall under?

The 354003 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.

Can I view similar or alternative parts?

You can view similar parts to 354003 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 354003 you can contact the distributor directly for product support, shipping queries etc.

Is the 354003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 354003 have stock available?

Authorised distributors including Sager, RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 354003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 354003 often in real-time on the comparison pages.

What if I can't find stock of 354003?

You can fill out our help required form which you can use to request a quote for 354003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay