Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$5.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$27.84 |
43
|
Buy Now | |
Conrad | US$19.53 |
35
|
Buy Now | |
Transfer Multisort Elektronik | US$16.68 |
12
|
Buy Now | |
Farnell Contract | US$27.28 |
9
|
Buy Now | |
Newark Electronics | US$20.13 |
9
|
Buy Now | |
element14 | US$28.75 |
9
|
Buy Now | |
Rapid Electronics | US$5.25 |
-
|
Buy Now | |
RS Americas | US$7.14 |
-
|
Buy Now | |
Distrelec | US$21.84 |
-
|
Buy Now |
Phillips Tip Size | #2 |
---|---|
Blade Length | 100mm |
Overall Length | 218mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
Tip / Nozzle Size | PH2 |
RoHS Compliant | NA |
VDE Elect.Screwdr. SlimFix Phillips PH2 | RS |
By thin conducting in the front area, the deep lying sres and spring elements can be reached and activated. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
Phillips Screwdriver, #2, 218Mm | Newark Electronics |
Wiha Phillips Screwdriver, PH2, VDE, Ergonomic | Distrelec |
ATTACHMENT, HEAT SHRINK, 1 IN DIAMETER | Master Appliance 35394 | RS Americas |
Where can I find additional details, specifications and documents for a 35394?
Additional datasheets, footprints and schematics for 35394 are listed on our Part Details page. You can also find images and similar parts to 35394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35394 fall under?
The 35394 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 35394 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35394 you can contact the distributor directly for product support, shipping queries etc.
Is the 35394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35394 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Farnell Contract and Newark Electronics have stock available or on a lead time for 35394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35394 often in real-time on the comparison pages.
What if I can't find stock of 35394?
You can fill out our help required form which you can use to request a quote for 35394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.