Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
450,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
450,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
450,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
4,366
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | 2.29mm, .09in |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2 – 2.9mm, .079 – .114in |
Mating Tab Width | .137in, 3.5mm |
Overall Length | .677in, 17.2mm |
Material Thickness | .41mm, .016in |
Wire Insulation Diameter (Max) | 2.9mm, .114in |
Terminal Height | 6mm, .232in |
Stock Thickness (Magnet Wire Side) | .016in, .4mm |
Wire Size | 18 – 14AWG, .77 – 2.13mm² |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Magnet Wire |
Termination Method | Crimp |
Operating Temperature Range | -4 – 302°F, -20 – 150°C |
Terminals 2.3 CLUSTER REC AMPLIVAR TYPE | Rapid Electronics |
TE Connectivity 2.3 CLUSTER REC AMPLIVAR TYPE Terminals | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
2.3 CLUSTER REC AMPLIVAR TYPE Part Number: 353937-1 | Internal Number: 353937-1 | TE Connectivity | TE Store |
Magnet Wire Term, Crimp Rohs Compliant: Yes |Amp Te Connectivity 353937-1 | Newark Electronics |
Contact RCP Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 353937-1?
Additional datasheets, footprints and schematics for 353937-1 are listed on our Part Details page. You can also find images and similar parts to 353937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353937-1 fall under?
The 353937-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 353937-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353937-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 353937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353937-1 often in real-time on the comparison pages.
What if I can't find stock of 353937-1?
You can fill out our help required form which you can use to request a quote for 353937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.