Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.37
|
11
in stock
|
Buy Now | |
Conrad
from US$14.16
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$6.13
|
17
in stock
|
Buy Now | |
RS Americas
from US$4.23
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.22
|
7
in stock
|
Buy Now | |
element14
from US$21.46
|
5
in stock
|
Buy Now | |
Farnell
from US$19.96
|
5
in stock
|
Buy Now |
Phillips Tip Size | #2 |
---|---|
Blade Length | 80mm |
Overall Length | 191mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tip / Nozzle Size | PH1 |
By thin conducting in the front area, the deep lying sres and spring elements can be reached and activated. | Conrad |
Mini Inch -L Hex Key Set, 5 Pieces. | Newark Electronics |
VDE Elect.Screwdr. SlimFix Phillips PH1 | RS |
Mini Hex L-Key Set | RS Americas |
Screwdriver | Transfer Multisort Elektronik |
MINI HEX INCH L-KEY SET, 5PC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35393?
Additional datasheets, footprints and schematics for 35393 are listed on our Part Details page. You can also find images and similar parts to 35393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35393 fall under?
The 35393 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 35393 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35393 you can contact the distributor directly for product support, shipping queries etc.
Is the 35393 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35393 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 35393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35393 often in real-time on the comparison pages.
What if I can't find stock of 35393?
You can fill out our help required form which you can use to request a quote for 35393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.