35392 Wiha Tools Parts by Wiha Tools

3201 SOFTFINISH VDE SLIMFIX 6 5 X 150 MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$6.13
29
Buy Now
Logo for Conrad Conrad US$20.55
14
Buy Now
Logo for element14 element14 US$25.91
9
Buy Now
Logo for Farnell Farnell US$27.85
9
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$17.38
3
Buy Now
Logo for RS Americas RS Americas US$4.23
2
Buy Now
View Full Pricing & Stock Comparison

Specifications

Tip Size 6.5mm
Blade Length 150mm
Overall Length 268mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Tip / Nozzle Size 6.5mm

Alternative Descriptions

Micro Metric Hex Key Set, 5Pc. | Newark Electronics
Thanks to the narrow design you can reach deeply-embedded screws and spring elements. | Conrad
MINI HEX METRIC L-KEY SET, 5PC | element14
Screwdriver | Transfer Multisort Elektronik
L-Key Set | RS Americas
VDE Elect.Screwdr. SlimFix slotted 6,5mm | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35392?

Additional datasheets, footprints and schematics for 35392 are listed on our Part Details page. You can also find images and similar parts to 35392 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35392 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35392 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35392 fall under?

The 35392 is listed under Wiha Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to 35392 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35392 you can contact the distributor directly for product support, shipping queries etc.

Is the 35392 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35392 have stock available?

Authorised distributors including Newark Electronics, Conrad, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 35392.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35392 often in real-time on the comparison pages.

What if I can't find stock of 35392?

You can fill out our help required form which you can use to request a quote for 35392 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay