Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | .043 – .082in, 1.1 – 2.1mm |
Wire Size Search | .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², 18AWG, 20AWG, .3mm², .85mm², .75mm² |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
FPC SENSOR CONT. Terminal Type: Receptacle Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 20 AWG Wire Size: .3 – .5 mm² Wire Size Search: 20 AWG 21 AWG 22 AWG Receptacle 0 – 24 A (Low Power) 22 – 20 AWG .3 – .5 mm² | Automotive Terminal | Part Number: 353842-1 | Internal Number: 353842-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 353842-1?
Additional datasheets, footprints and schematics for 353842-1 are listed on our Part Details page. You can also find images and similar parts to 353842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353842-1 fall under?
The 353842-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 353842-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353842-1 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig and Farnell have stock available or on a lead time for 353842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353842-1 often in real-time on the comparison pages.
What if I can't find stock of 353842-1?
You can fill out our help required form which you can use to request a quote for 353842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.