Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Holder Color | Natural |
---|---|
Battery Holder Material | Thermoplastic (6T Nylon) |
Battery Weight | .08g |
Battery Compatibility | ML616 |
Battery Holder Type | Coin Cell |
PCB Mount Orientation | Horizontal |
Number of Positions | 2 |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Battery Dimensions | 6.7 x 10.6, .264 x .417 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 1500 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Battery Holder Assy |Amp Te Connectivity 353832-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 353832-1?
Additional datasheets, footprints and schematics for 353832-1 are listed on our Part Details page. You can also find images and similar parts to 353832-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353832-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353832-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353832-1 fall under?
The 353832-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 353832-1 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353832-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353832-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353832-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 353832-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353832-1 often in real-time on the comparison pages.
What if I can't find stock of 353832-1?
You can fill out our help required form which you can use to request a quote for 353832-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.