Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
TE Store
from US$1.28
|
3,518
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
615
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$7.07
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.57g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .042in, 1.07mm |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Wire Insulation Diameter | 4.32 – 7.62mm, .17 – .3in |
Overall Length | 29.77mm, 1.17in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Oversize expansions provided in insulation only. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35364 | Internal Number: 35364 | TE Connectivity | TE Store |
TERMINAL,PIDG R 12-10 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, Crimp Yellow | Newark Electronics |
PIDG Ring Tongue Terminal 10-12AWG 29.77mm 9.53mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #10, CRIMP YELLOW | element14 |
Where can I find additional details, specifications and documents for a 35364?
Additional datasheets, footprints and schematics for 35364 are listed on our Part Details page. You can also find images and similar parts to 35364 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35364 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35364 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35364 fall under?
The 35364 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35364 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35364 you can contact the distributor directly for product support, shipping queries etc.
Is the 35364 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35364 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 35364.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35364 often in real-time on the comparison pages.
What if I can't find stock of 35364?
You can fill out our help required form which you can use to request a quote for 35364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.