35363 Rings & Spades by TE Connectivity

TERMINAL,PIDG R 16-14HD 10

Status: Active
Series: -
RoHS: Unknown
Aliases: F41472-000,
AMPS-0-0035363-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$0.71
100
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.14
1,567
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
506
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.31
506
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.96
506
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.93
506
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.57
-
Buy Now
Logo for element14
element14
from US$1.22
-
Buy Now
Logo for Boersig
Boersig
from US$0.77
-
Buy Now
Logo for Farnell
Farnell
from US$1.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin, Copper
Weight per Piece 2.656g
Inspection Slot No
Stripe Color Black
Number of Holes 1
Terminal Angle Straight
Terminal Orientation Straight
Terminal & Splice Type Ring Tongue
Wire Insulation Diameter 4.32 – 7.62mm, .17 – .3in
Wire Size 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG
Overall Length 28.83mm, 1.14in
Tongue Thickness 1.22mm, .05in
Stud Diameter 5mm, .197in
Wire Insulation Diameter (Max) 7.62mm, .3in
Voltage (Max) 300V
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty Yes
Comment Heavy Duty for extra mechanical strength
Packaging Quantity 500
Packaging Method Loose Piece
Support Style Insulation Support
Insulated Yes
Stud Size #10
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Sealable No
Shape Description RING-041
Operating Temperature Range 221°F, 105°C

Compatible Parts


Alternative Descriptions

TERMINAL,PIDG R 16-14HD 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 35363 | Internal Number: 35363 | Alias Number: AMPS-0-0035363-0 | TE Connectivity | TE Store
Terminals Terminal Pidg R 16-1 Rohs Compliant: Yes |Amp Te Connectivity 35363 | Newark Electronics
Terminals TERMINAL PIDG R 16-1 | Rapid Electronics
TE Connectivity - AMP TERMINAL,PIDG R 16-14HD 10 | Distrelec
Ring Terminal 16-14AWG PIDG | RS
Ring Tongue Terminal 14-16AWG 28.83mm 8.71mm Tin Loose Piece | Avnet America
CLOSED BARREL SPLICE, CRIMP | element14


3-5-363 Tapes by 3M

TAPE, 4.57M X 76.2MM, SILVER, ALUM FOIL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Adhesive Type Silicone Adhesive
Tape Type Aluminium
Conductivity Conductive
Total Tape Thickness 7.3 mil (0.19 mm)
Roll Length - Imperial 5yard
Roll Length - Metric 4.57m
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35363?

Additional datasheets, footprints and schematics for 35363 are listed on our Part Details page. You can also find images and similar parts to 35363 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35363 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35363 fall under?

The 35363 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 35363 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35363 you can contact the distributor directly for product support, shipping queries etc.

Is the 35363 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35363 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 35363.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35363 often in real-time on the comparison pages.

What if I can't find stock of 35363?

You can fill out our help required form which you can use to request a quote for 35363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay