Prices starting from US$0.91
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.29 |
950
|
Buy Now | |
Newark Electronics | US$0.99 |
1,520
|
Buy Now | |
Rapid Electronics | US$1.05 |
1,520
|
Buy Now | |
Chip One Stop | US$1.04 |
1,520
|
Buy Now | |
Distrelec | US$0.96 |
1,520
|
Buy Now | |
Farnell | US$1.69 |
1,250
|
Buy Now | |
element14 | US$52.51 |
2
|
Buy Now | |
Avnet America | US$0.91 |
-
|
Buy Now | |
RS Americas | US$6.05 |
-
|
Buy Now | |
Boersig | US$1.07 |
-
|
Buy Now | |
Carlton-Bates | US$14.50 |
-
|
Buy Now | |
TE Store | US$1.34 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Stripe Color | Black |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 3.741g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 35.18mm, 1.39in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | 1.27mm, .05in |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Wire Insulation Diameter | .17 – .3in, 4.32 – 7.62mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Oversize expansions provided in insulation only. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals Terminal Pidg R 16-1 |Amp Te Connectivity 35362 | Newark Electronics |
Terminals TERMINAL PIDG R 16-1 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14HD 1/4 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Terminal 16-14AWG PIDG | RS |
Ring Tongue Terminal 14-16AWG 35.18mm 13.49mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG R 16-14HD 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 35362 | Internal Number: 35362 | TE Connectivity | TE Store |
Dispenser Type | Pump Bottle |
---|---|
Volume | 6fl.oz (US) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35362?
Additional datasheets, footprints and schematics for 35362 are listed on our Part Details page. You can also find images and similar parts to 35362 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35362 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35362 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35362 fall under?
The 35362 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35362 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35362 you can contact the distributor directly for product support, shipping queries etc.
Is the 35362 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35362 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 35362.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35362 often in real-time on the comparison pages.
What if I can't find stock of 35362?
You can fill out our help required form which you can use to request a quote for 35362 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.