Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Length | 30mm, 1.181in |
---|---|
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Contact Type | Pin, Tab |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 200 – 500µin |
Contact Underplating Material Thickness | .8µm, 31.5µin |
Accepts Wire Insulation Diameter Range | .107 – .135in, 2.73 – 3.43mm |
Wire Size | 1677.5 – 2466.9CMA, .85 – 1.25mm², 18 – 16AWG |
Height | .1929in, 4.9mm |
Width | 4.57 mm, .18 in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .472in, 12mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire Material Type | Copper |
Comment | Used in Connector PN X-353575-X |
Packaging Quantity | 3000 |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 353581-3?
Additional datasheets, footprints and schematics for 353581-3 are listed on our Part Details page. You can also find images and similar parts to 353581-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353581-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353581-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353581-3 fall under?
The 353581-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353581-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353581-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 353581-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353581-3 have stock available?
There is no stock from authorised distributors for 353581-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353581-3 often in real-time on the comparison pages.
What if I can't find stock of 353581-3?
You can fill out our help required form which you can use to request a quote for 353581-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.