Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
419,962
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
419,962
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
419,962
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
419,962
in stock
|
Buy Now | |
Farnell
from US$0.23
|
340,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .025in, .64mm |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Gold (Au) |
Mating Tab Width | .039in, 1mm |
Crimp Type | F-Crimp |
Wire Size Search | .3mm², 20AWG, 18AWG, .5mm², 21AWG, .6mm², .35mm², 19AWG, .4mm², .75mm², .85mm² |
Wire Insulation Diameter | .055 – .067in, 1.4 – 1.7mm |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Conn 040-3 Unsealed Cont .tab(S)Gold |Amp Te Connectivity 353537-2 | Newark Electronics |
Automotive Conn 040-3 UNSEALED CONT .TAB(S)GOLD | Rapid Electronics |
TE Connectivity - AMP 040-3 UNSEALED CONTTAB(S)GOLD | Distrelec |
CONTACT, PIN, CRIMP, 0.3 TO 0.5MM2 | Farnell |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Multilock 040 III PCB Conn Contact, Male, Crimp, Gold Plating 20 - 22 AWG | TE Connectivity 353537-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Multilock Connector System |
Contact Material | - |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353537-2?
Additional datasheets, footprints and schematics for 353537-2 are listed on our Part Details page. You can also find images and similar parts to 353537-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353537-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353537-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353537-2 fall under?
The 353537-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 353537-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353537-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353537-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353537-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 353537-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353537-2 often in real-time on the comparison pages.
What if I can't find stock of 353537-2?
You can fill out our help required form which you can use to request a quote for 353537-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.