Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,563
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,563
in stock
|
Buy Now | |
element14
from US$0.10
|
3,563
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .025in, .64mm |
---|---|
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .039in, 1mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Wire Size | 22 – 20AWG, .3 – .5mm² |
Wire Size Search | .3mm², 20AWG, .5mm², 22AWG, 21AWG, .35mm², .4mm² |
Wire Insulation Diameter | .055 – .066in, 1.4 – 1.7mm |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Contact, Pin, 22-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 22-20AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Multilock 040 III PCB Connector Contact, Male, Crimp, Tin Plating 0.3to0.5 mmsq | TE Connectivity 353537-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multilock Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 353537-1?
Additional datasheets, footprints and schematics for 353537-1 are listed on our Part Details page. You can also find images and similar parts to 353537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353537-1 fall under?
The 353537-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 353537-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353537-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 353537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353537-1 often in real-time on the comparison pages.
What if I can't find stock of 353537-1?
You can fill out our help required form which you can use to request a quote for 353537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.