Status: | Unknown |
---|---|
Series: | 3535 Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.84
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
3
in stock
|
Buy Now | |
element14
from US$0.88
|
3
in stock
|
Buy Now | |
Conrad
from US$10.26
|
3
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Clamp / Clip Type | Drain Wire Spring Clip |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Stainless Steel |
Cable Clamp / Clip Colour | Silver |
External Length | 6.4mm |
External Width | 10.2mm |
Height | 6.4mm |
Product Range | 3535 Series |
SVHC | No SVHC (12-Jan-2017) |
Cable Clip | Newark Electronics |
CABLE CLIP | element14 |
Cable Accessory, Drain Wire Spring Clip | 3M 3535-0000 | RS Americas |
CABLE CLIP, STAINLESS STEEL, SILVER | Farnell |
Where can I find additional details, specifications and documents for a 3535-0000?
Additional datasheets, footprints and schematics for 3535-0000 are listed on our Part Details page. You can also find images and similar parts to 3535-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3535-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3535-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3535-0000 fall under?
The 3535-0000 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 3535-0000 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3535-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3535-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3535-0000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Conrad and RS Americas have stock available or on a lead time for 3535-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3535-0000 often in real-time on the comparison pages.
What if I can't find stock of 3535-0000?
You can fill out our help required form which you can use to request a quote for 3535-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.