Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
13,135
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
5,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
3,065
in stock
|
Buy Now | |
TE Store
from US$1.05
|
954
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
517
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
517
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
517
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
517
in stock
|
Buy Now | |
Conrad
from US$16.04
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 3.15g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .042in, 1.07mm |
Wire Insulation Diameter | 4.32 – 7.62mm, .17 – .3in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Stud Diameter | .265in, 6.73mm |
Overall Length | 1.42in, 36mm |
Wire Insulation Diameter (Max) | .3in, 7.62mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Oversize expansions provided in insulation only. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 12-10 1/4 | Heilind Electronics |
TERMINAL PIDG R 12-10 1/4 | TTI Europe |
TERMINAL,PIDG R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35345 | Internal Number: 35345 | TE Connectivity | TE Store |
Punches & Dies Chain-Roller #35X76P Lg (640-M3) |Amp Te Connectivity 35345 | Newark Electronics |
Terminals TERMINAL PIDG R 12-1 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 1/4 | Distrelec |
Ring Tongue Terminal 10-12AWG 35.97mm 13.49mm Tin Loose Piece | Avnet America |
PIDG TERMINAL VINYL, TERMINAL, PIDG R 12-10 1/4 | TE Connectivity 35345 | RS Americas |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Connector Type | Ring Tongue |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35345?
Additional datasheets, footprints and schematics for 35345 are listed on our Part Details page. You can also find images and similar parts to 35345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35345 fall under?
The 35345 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35345 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35345 you can contact the distributor directly for product support, shipping queries etc.
Is the 35345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35345 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 35345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35345 often in real-time on the comparison pages.
What if I can't find stock of 35345?
You can fill out our help required form which you can use to request a quote for 35345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.