Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Base Material | Copper Alloy |
---|---|
Contact Type | Receptacle |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .078 – .149in, 2 – 3.8mm |
Wire Size | 20 – 16AWG, .5 – 1.42mm² |
Overall Length | .74in, 18.8mm |
Operating Voltage | 300VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Plug Housing |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 353439-1?
Additional datasheets, footprints and schematics for 353439-1 are listed on our Part Details page. You can also find images and similar parts to 353439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353439-1 fall under?
The 353439-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353439-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353439-1 have stock available?
There is no stock from authorised distributors for 353439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353439-1 often in real-time on the comparison pages.
What if I can't find stock of 353439-1?
You can fill out our help required form which you can use to request a quote for 353439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.