Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
4,766
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
26,351
in stock
|
Buy Now | |
Sager
from US$0.13
|
11,586
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,766
in stock
|
Buy Now | |
element14
from US$0.13
|
4,766
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
1,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
830
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
177
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
146
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
34
in stock
|
Buy Now | |
Carlton-Bates
from US$22.70
|
-
|
Buy Now |
Mounting Hole Dia | 1.65mm |
---|---|
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Terminal Material | Brass |
Terminal Plating | Tin |
Board Thickness | 0.012" |
Contact Material | Brass |
Thick Brass Tin Nickel Plated PC Quick Fit Terminal | Future Electronics |
Terminals F/M PC VERTICAL TERM | Sager |
Terminal, Female Disconnect, 0.11In, Thd | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.11IN, THD | element14 |
FEMALE PC TERMINAL | Rutronik |
Terminal: flat | Transfer Multisort Elektronik |
Terminal Tab Quick-Fit PCB Female .110x.020 Tab Brass/Tin-Nickel | Keystone Electronics 3534 | RS Americas |
PC QUICK FIT FEMALE TERMINAL | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.375" |
I.D. Supplied - Metric | 9.525mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3534?
Additional datasheets, footprints and schematics for 3534 are listed on our Part Details page. You can also find images and similar parts to 3534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3534 fall under?
The 3534 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3534 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3534 you can contact the distributor directly for product support, shipping queries etc.
Is the 3534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3534 have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3534 often in real-time on the comparison pages.
What if I can't find stock of 3534?
You can fill out our help required form which you can use to request a quote for 3534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.