Status: | Unknown |
---|---|
Series: | Proheat STC Series |
RoHS: | Compliant |
Accessory Type | Nozzle Guard |
---|---|
For Use With | Master Appliance Proheat STC PH-1600 & PH-1610 Heat Guns |
Product Range | Proheat STC Series |
RoHS Compliant | Yes |
Nozzle Guard for STC | Master Appliance 35337 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sr200-Lb Rod Locking Bale |Molex/woodhead 35337 | Newark Electronics |
Standard Duty Support Grip Locking Bale Eye Split Rod Single Weave Cable Diameter 50.8mm to 63.25mm Approximate Break Strength 1524.07kg | Avnet America |
Where can I find additional details, specifications and documents for a 35337?
Additional datasheets, footprints and schematics for 35337 are listed on our Part Details page. You can also find images and similar parts to 35337 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35337 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35337 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35337 fall under?
The 35337 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 35337 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35337 you can contact the distributor directly for product support, shipping queries etc.
Is the 35337 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 35337 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 35337.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35337 often in real-time on the comparison pages.
What if I can't find stock of 35337?
You can fill out our help required form which you can use to request a quote for 35337 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.