Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.47 |
3
|
Buy Now | |
TE Store | US$0.44 |
15,361
|
Buy Now | |
Newark Electronics | US$0.28 |
9,124
|
Buy Now | |
Rapid Electronics | US$0.29 |
9,124
|
Buy Now | |
Chip One Stop | US$0.27 |
9,124
|
Buy Now | |
Distrelec | US$0.28 |
9,124
|
Buy Now | |
Farnell | US$0.30 |
7,400
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now | |
RS Americas | US$0.24 |
-
|
Buy Now | |
Boersig | US$0.30 |
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Housing Color | Natural |
Centerline (Pitch) | .06in, 1.5mm |
Mating Retention Type | Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MINI CT MT REC ASSY 9P GRAY Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .06 in Connector Assembly Receptacle Wire-to-Board 9 | Wire-To-Board Connector Assembly & Housing | Part Number: 353293-9 | Internal Number: 353293-9 | .06" | TE Connectivity | TE Store |
Headers & Wire Housings Rcpt 9 Pos Gry Mini 1.5Mm |Amp Te Connectivity 353293-9 | Newark Electronics |
Headers&Wire Housings RCPT 9 POS GRY MINI 1.5mm | Rapid Electronics |
TE Connectivity MINI CT MT REC ASSY 9P GRAY Board Connec | Distrelec |
IDC CONNECTORS | Farnell |
Receptacle assembly,MT,1.5mm,9W, Mini-CT | RS |
Conn IDC Connector RCP 9 POS 1.5mm IDT ST Cable Mount Bag/Box | Avnet America |
AMP Mini CT Series, Cable Mount IDC Connector Socket, 9 Way, 1 Row, 1.5mm Pitch | TE Connectivity 353293-9 | RS Americas |
Where can I find additional details, specifications and documents for a 353293-9?
Additional datasheets, footprints and schematics for 353293-9 are listed on our Part Details page. You can also find images and similar parts to 353293-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353293-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353293-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353293-9 fall under?
The 353293-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 353293-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353293-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 353293-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353293-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 353293-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353293-9 often in real-time on the comparison pages.
What if I can't find stock of 353293-9?
You can fill out our help required form which you can use to request a quote for 353293-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.