Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
27,712
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
27,712
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
27,712
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
27,712
in stock
|
Buy Now | |
TE Store
from US$0.38
|
4,629
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 2A |
Housing Color | Natural |
Centerline (Pitch) | 1.5mm, .06in |
Mating Retention Type | Lock |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&wire Housings Rcpt 5 Pos Gry Mini 1.5Mm |Amp Te Connectivity 353293-5 | Newark Electronics |
Headers&Wire Housings RCPT 5 POS GRY MINI 1.5mm | Rapid Electronics |
TE Connectivity - AMP Connector MINI CT MT REC ASSY 5P GRAY | Distrelec |
MINI CT MT REC ASSY 5P GRAY Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .06 in Connector Assembly Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 353293-5 | Internal Number: 353293-5 | .06" | TE Connectivity | TE Store |
Conn IDC Connector RCP 5 POS 1.5mm IDT ST Cable Mount Bag/Box | Avnet America |
Cable Mount IDC Connector Socket, 5 Way, 1 Row, 1.5mm Pitch | TE Connectivity 353293-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | Mini-CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 353293-5?
Additional datasheets, footprints and schematics for 353293-5 are listed on our Part Details page. You can also find images and similar parts to 353293-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353293-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353293-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353293-5 fall under?
The 353293-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 353293-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353293-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 353293-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353293-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 353293-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353293-5 often in real-time on the comparison pages.
What if I can't find stock of 353293-5?
You can fill out our help required form which you can use to request a quote for 353293-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.