Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0435
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
14,214
in stock
|
Buy Now | |
element14
from US$0.05
|
13,913
in stock
|
Buy Now | |
Farnell
from US$0.0497
|
13,913
in stock
|
Buy Now | |
Avnet America
from US$0.0435
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.27 – 2.03mm, .05 – .08in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Mating Tab Width | .11in, 2.8mm |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Disconnect, 2.8Mm, 26-22Awg | Newark Electronics |
FEMALE QUICK DISCONNECT, 26AWG-22AWG | element14 |
Posi Lock .250,Contact,Rcp,0.12-0.40mm² | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PL EX 110 REC 26-22 AWG 0.25X21.0 PTPHBZ | TE Connectivity 353249-2 | RS Americas |
PL EX110 REC26-22 AWG 0.25X21. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 353249-2?
Additional datasheets, footprints and schematics for 353249-2 are listed on our Part Details page. You can also find images and similar parts to 353249-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353249-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353249-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353249-2 fall under?
The 353249-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 353249-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353249-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353249-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353249-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 353249-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353249-2 often in real-time on the comparison pages.
What if I can't find stock of 353249-2?
You can fill out our help required form which you can use to request a quote for 353249-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.