Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.23
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$28.23
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Positions | 96 |
Number of Rows | 4 |
Number of Signal Positions | 96 |
Number of Sections | 3 |
Tab Width | 1.8mm, 1mm, .039in, .071in |
Interface Plating | Tin (Sn) |
Tab Thickness | .64mm, .025in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 25mm, .984in |
Length | 1.636in, 41.55mm |
Width | 5.823in, 147.9mm |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .161in, .13in, 4.1mm, 3.3mm |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 15 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | Yes |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 149°F, 221°F, 80°C, 158°F, 105°C, 185°F, 65°C, 90°C, 85°C, 70°C, 194°F, 212°F, 75°C, 100°C, 167°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 353220-6?
Additional datasheets, footprints and schematics for 353220-6 are listed on our Part Details page. You can also find images and similar parts to 353220-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353220-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353220-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353220-6 fall under?
The 353220-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 353220-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353220-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 353220-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353220-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 353220-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353220-6 often in real-time on the comparison pages.
What if I can't find stock of 353220-6?
You can fill out our help required form which you can use to request a quote for 353220-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.