3531/7 MC005 Alpha Wire Parts by Alpha Wire

RIBBON CABLE 15COND 22AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$387.93

Distributor Stock
Logo for Farnell
Farnell
from US$545.90
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$464.42
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$387.93
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 15Core
Wire Gauge 22AWG
Conductor Area CSA 0.35mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Multi-coloured
Cable Width 19.05mm
No. of Max Strands x Strand Size 7 x 30AWG
Pitch Spacing -
Voltage Rating 600V
Conductor Material Tinned Copper
Jacket Material PVC
Ribbon Cable Type Flat Ribbon Cable
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Wire: ribbon | Transfer Multisort Elektronik
Ribbon Cable, Colour Coded Flat, 15, 22 Awg, 0.35 Mm , 100 Ft, 30.5 M Rohs Compliant: Yes |Alpha Wire 3531/7 MC005 | Newark Electronics
RIBBON CABLE, 15COND, 22AWG, 30.5M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3531/7 MC005?

Additional datasheets, footprints and schematics for 3531/7 MC005 are listed on our Part Details page. You can also find images and similar parts to 3531/7 MC005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3531/7 MC005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3531/7 MC005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3531/7 MC005 fall under?

The 3531/7 MC005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 3531/7 MC005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3531/7 MC005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3531/7 MC005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3531/7 MC005 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for 3531/7 MC005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3531/7 MC005 often in real-time on the comparison pages.

What if I can't find stock of 3531/7 MC005?

You can fill out our help required form which you can use to request a quote for 3531/7 MC005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay