353027-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

040 H/D-3 PLUG HSG ASSY 17P

Status: Active
Series: -
RoHS: Unknown
Aliases: 0-0353027-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for RS
RS
from US$3.71
112
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.83
573
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.94
573
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.03
573
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.27
542
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.35
460
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.69
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.49
-
Buy Now
Logo for element14
element14
from US$1.82
-
Buy Now
Logo for Boersig
Boersig
from US$1.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.38
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Natural
Body Material PBT
Cable Exit Angle 180°
Number of Positions 17
Number of Rows 3
Mating Tab Width 1mm, .039in
Length 21mm, .827in
Height .906in, 23mm
Width .65in, 16.5mm
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) 4.6mm, .181in
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Bag
Connector System Wire-to-Device, Wire-to-Board
Row-to-Row Spacing 4.6mm, .181in
Primary Locking Feature Integrated in Housing
Strain Relief No
Connector Style Housing for female terminals
Hybrid Connector No
Sealable No
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Automotive Connectors 040 H/D-3 PLUG HSG ASSY 17P | Rapid Electronics
TE Connectivity - AMP Housing 040 H/D-3 PLUG HSG ASSY 17P | Distrelec
040 H/D-3 PLUG HSG ASSY 17P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 17 Housing for Female Terminals 1 mm .039" Wire-to-Device | Multilock & Connector Housing | Part Number: 353027-1 | Internal Number: 353027-1 | Alias Number: 0-0353027-1 | TE Connectivity | TE Store
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
040 HDIII,Plug,side lock,17way | RS
Multilock 040 III Series, 2.5mm Pitch 17 Way 3 Row Straight PCB Header | TE Connectivity 353027-1 | RS Americas
Automotive Connectors 040 H/D-3 Plug Hsg Assy 17P Rohs Compliant: Yes |Amp Te Connectivity 353027-1 | Newark Electronics
Conn High Density PL 17 POS 2.5mm ST Cable Mount | Avnet America
AUTOMOTIVE HOUSING, PLUG, 17POS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 353027-1?

Additional datasheets, footprints and schematics for 353027-1 are listed on our Part Details page. You can also find images and similar parts to 353027-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 353027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 353027-1 fall under?

The 353027-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 353027-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 353027-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 353027-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 353027-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Farnell have stock available or on a lead time for 353027-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 353027-1 often in real-time on the comparison pages.

What if I can't find stock of 353027-1?

You can fill out our help required form which you can use to request a quote for 353027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay