Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Vice Type | - |
---|---|
Jaw Width | - |
Product Range | - |
Accessory Type | Jaw Pads |
For Use With | Panavise |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hinged Round Female |
Body Length | - |
Product Range | - |
Overall Length | 19.1mm |
External Width | 6.4mm |
SVHC | No SVHC (27-Jun-2018) |
Standoff, Female-Female, Hinged Threaded, 4-40 Thread, 1.00 Length | Keystone Electronics 353 | RS Americas |
STANDOFF, HINGED ROUND FEMALE, 19.1MM | element14 |
Customer Item | Carlton-Bates |
Standoffs & Spacers HINGED STDOFF .75 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lithium Ion Battery Pack - 3.7V 6600Mah |Adafruit 353 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 353?
Additional datasheets, footprints and schematics for 353 are listed on our Part Details page. You can also find images and similar parts to 353 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353 fall under?
The 353 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.
Can I view similar or alternative parts?
You can view similar parts to 353 when available in the Vice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353 you can contact the distributor directly for product support, shipping queries etc.
Is the 353 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353 often in real-time on the comparison pages.
What if I can't find stock of 353?
You can fill out our help required form which you can use to request a quote for 353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.