3527C Fuses & Circuit Protection by Keystone Electronics

FUSE HOLDER COVER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.17


Distributor Starting From Stock
Logo for Sager Sager US$0.20
9,244
Buy Now
Logo for Heilind Electronics Heilind Electronics US$0.43
3,797
Buy Now
Logo for Heilind Electronics Asia Heilind Electronics Asia US$0.43
1,265
Buy Now
Logo for Future Electronics Future Electronics US$0.40
947
Buy Now
Logo for Rutronik Rutronik US$0.36
600
Buy Now
Logo for Farnell Farnell US$0.29
295
Buy Now
Logo for element14 element14 US$0.26
280
Buy Now
Logo for RS Americas RS Americas US$0.50
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$0.50
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
Accessory Type Fuse Cover
For Use With Keystone Fuse Holders - 5mm
Fuse Size Held 5mm x 20mm

Alternative Descriptions

Fuse Holder Accessories 5mm VINYL FUSE COVER | Sager
5MM VINYL FUSE COVER | Heilind Electronics
5 mm Diameter Cap (Cover) Vinyl Fuseholder | Future Electronics
FUSE HOLDER COVER VINYL | Rutronik
Fuse Holder Cover | Newark Electronics
Fuse Cover | RS Americas
Fuse Holder Cover, 5x20mm | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3527C?

Additional datasheets, footprints and schematics for 3527C are listed on our Part Details page. You can also find images and similar parts to 3527C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3527C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3527C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3527C fall under?

The 3527C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3527C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3527C you can contact the distributor directly for product support, shipping queries etc.

Is the 3527C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3527C have stock available?

Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Rutronik have stock available or on a lead time for 3527C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3527C often in real-time on the comparison pages.

What if I can't find stock of 3527C?

You can fill out our help required form which you can use to request a quote for 3527C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay