Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.67
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$28.49
|
42
in stock
|
Buy Now | |
element14
from US$26.88
|
41
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$20.09
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .581g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .089in, 2.261mm |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .171in, 4.34mm |
Overall Length | 16.08mm, .63in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | M4, #8 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-089 |
Operating Temperature Range | 338°F, 170°C |
Terminals BUDGET RECT 16-14 8 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
TE Connectivity BUDGET RECT 16-14 8 Terminals BUDGET REC | Distrelec |
Spade Tongue Terminal 14-16AWG 16.08mm 6.2mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Dispenser Type | Pump Bottle |
---|---|
Volume | 180ml |
For Use With | Isopropanal Chemicals |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35278?
Additional datasheets, footprints and schematics for 35278 are listed on our Part Details page. You can also find images and similar parts to 35278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35278 fall under?
The 35278 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35278 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35278 you can contact the distributor directly for product support, shipping queries etc.
Is the 35278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35278 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 35278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35278 often in real-time on the comparison pages.
What if I can't find stock of 35278?
You can fill out our help required form which you can use to request a quote for 35278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.