Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.46
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$120.53
|
3,101
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
3,101
in stock
|
Buy Now | |
Distrelec
from US$3.83
|
3,101
in stock
|
Buy Now | |
TE Store
from US$3.56
|
400
in stock
|
Buy Now | |
element14
from US$25.92
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$25.47
|
-
|
Buy Now | |
Boersig
from US$3.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 3.784g |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | 4.369mm, .172in |
Wire Size | 8AWG, 8mm², 13100 – 20800CMA |
Overall Length | .59in, 15.08mm |
Tongue Thickness | 1.22mm, .05in |
Stud Diameter | .265in, 6.73mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | 1/4, M6 |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TE Connectivity TERMINAL SOLIS R 90DEG 8 1/4 Anti-Static | Distrelec |
TERMINAL,SOLIS R 90DEG 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 35277 | Internal Number: 35277 | TE Connectivity | TE Store |
Ring Tongue Terminal 8AWG 15.09mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 90DEG 8 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sr200-Uu Double U Eye |Molex 35277 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Dispenser Type | Pump Bottle |
---|---|
Volume | 180ml |
For Use With | Acetone Chemicals |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35277?
Additional datasheets, footprints and schematics for 35277 are listed on our Part Details page. You can also find images and similar parts to 35277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35277 fall under?
The 35277 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35277 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35277 you can contact the distributor directly for product support, shipping queries etc.
Is the 35277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35277 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and element14 have stock available or on a lead time for 35277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35277 often in real-time on the comparison pages.
What if I can't find stock of 35277?
You can fill out our help required form which you can use to request a quote for 35277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.