Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Retention Module Type | With Slotted, Captive Nuts |
---|---|
Number of Columns | 5 |
Hardware Material | Brass, Copper Alloy |
For Use With | Cable Connector Shrouds |
Packaging Quantity | 1000 |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Snap Latches |
Interface Type | 2mm HM |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Zp,latch 10Mm Lifsh |Amp Te Connectivity 352706-1 | Newark Electronics |
Hard Metric Connectors ZP LATCH 10MM LIFSH | Rapid Electronics |
TE Connectivity ZP LATCH 10MM LIFSH Hard Metric Connectors ZP LATCH 10MM LIFSH | Distrelec |
Connector Accessories Latch | Avnet America |
Connector, Zp, Latch 10MM, Lifsh | TE Connectivity 352706-1 | RS Americas |
Where can I find additional details, specifications and documents for a 352706-1?
Additional datasheets, footprints and schematics for 352706-1 are listed on our Part Details page. You can also find images and similar parts to 352706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352706-1 fall under?
The 352706-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 352706-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 352706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352706-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 352706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352706-1 often in real-time on the comparison pages.
What if I can't find stock of 352706-1?
You can fill out our help required form which you can use to request a quote for 352706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.