Shroud Type | B (11) |
---|---|
Shroud Color | Black |
Shroud Material | Glass-Filled Polycarbonate |
Number of Columns | 11 |
Number of Rows | 5 |
Number of Positions | 55 |
CompactPCI | No |
Row-to-Row Spacing | .079in, 2mm |
Module Length | .862in, 21.89mm |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
For Use With | Cable Connectors |
Packaging Method | Box |
実装方法 | Box |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors Zphsn 22Mm Lif Shr |Amp Te Connectivity 352674-2 | Newark Electronics |
Connector Accessories Shroud Plug | Avnet America |
Connector, Zp, Hsn 22MM, Lif Shr | TE Connectivity 352674-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP Z-PACK Series 2mm HM Connectors |
Product Range | Z-PACK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 352674-2?
Additional datasheets, footprints and schematics for 352674-2 are listed on our Part Details page. You can also find images and similar parts to 352674-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352674-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352674-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352674-2 fall under?
The 352674-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 352674-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352674-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 352674-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352674-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 352674-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352674-2 often in real-time on the comparison pages.
What if I can't find stock of 352674-2?
You can fill out our help required form which you can use to request a quote for 352674-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.