Status: | Unknown |
---|---|
Series: | LOCTITE 3526 |
RoHS: | Unknown |
Adhesive Type | Modified Acrylic |
---|---|
Adhesive Colour | Amber |
Cure | UV / Visible Light |
Tensile Strength | - |
Dispensing Method | Tube |
Volume | - |
Weight | - |
Product Range | LOCTITE 3526 |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
THE MARTIAN | A NOVEL - CLASSROOM EDITION - BY ANDY WEIR |
---|
The Martian: A Novel - Classroom Edition - By Andy Weir |Adafruit 3526 | Newark Electronics |
The Martian: A Novel - Classroom Edition | Adafruit Industries 3526 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3526?
Additional datasheets, footprints and schematics for 3526 are listed on our Part Details page. You can also find images and similar parts to 3526 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3526 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3526 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3526 fall under?
The 3526 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 3526 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3526 you can contact the distributor directly for product support, shipping queries etc.
Is the 3526 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3526 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 3526.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3526 often in real-time on the comparison pages.
What if I can't find stock of 3526?
You can fill out our help required form which you can use to request a quote for 3526 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.