Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Double Wire | No |
---|---|
Plating Material | Tin |
Plating Thickness | 100µin |
Terminal Type | Shur-Plug |
Terminal Length | .296in, 7.5mm |
Barrel Inside Diameter | 2.3mm, .09in |
Material Thickness | .031in |
Wire Size | 16 – 14AWG, 1.25 – 2mm² |
Overall Length | 13.87mm, .546in |
Wire Insulation Support | Without |
Heavy Duty | No |
Connects To | Pin |
Packaging Quantity | 1000 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Bullet Terminal | Without |
Where can I find additional details, specifications and documents for a 35240?
Additional datasheets, footprints and schematics for 35240 are listed on our Part Details page. You can also find images and similar parts to 35240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35240 fall under?
The 35240 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 35240 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35240 you can contact the distributor directly for product support, shipping queries etc.
Is the 35240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35240 have stock available?
There is no stock from authorised distributors for 35240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35240 often in real-time on the comparison pages.
What if I can't find stock of 35240?
You can fill out our help required form which you can use to request a quote for 35240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.