Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.91
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$18.06
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$11.81
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
400
in stock
|
Buy Now | |
Farnell
from US$23.91
|
321
in stock
|
Buy Now | |
Avnet America
from US$9.90
|
-
|
Buy Now | |
RS Americas
from US$11.95
|
-
|
Buy Now |
Rows Loaded | E, A, D, B, C |
---|---|
Number of Rows | 5 |
Number of Positions | 90 |
Number of Columns | 22 |
Number of Signal Positions | 90 |
PCB Mount Orientation | Right Angle |
Backplane Architecture | Mezzanine |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 20µin, .5µm |
CompactPCI Designation | J4 |
Contact Mating Area Length | 3.3mm |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.3mm |
Module Length | 50mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Front Mating Level | Level 1 |
Circuit Application | Signal |
Comment | Integrated Ground Return Upper shields. |
実装方法 | Tube |
Packaging Quantity | 11 |
Packaging Method | Tube |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin-Lead |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Z-Pack 90P |Amp Te Connectivity 352359-1 | Newark Electronics |
Hard Metric Connectors Z-PACK 90P | Rapid Electronics |
TE Connectivity ZP F-HD A 90P+SHLDS Board Connector 90 Contact(s) 5 Row(s) Female Right Angle 0.079 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, BACKPLANE, RCPT, 90POS, 2MM | Farnell |
Conn Hard Metric RCP 90 POS 2mm Solder RA Thru-Hole | Avnet America |
Connector, Zp, F-Hd, A 90P+Shlds | TE Connectivity 352359-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM Series |
RoHS: | Unknown |
Product Range | Z-PACK HM Series |
---|---|
No. of Contacts | 90Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Lead Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 352359-1?
Additional datasheets, footprints and schematics for 352359-1 are listed on our Part Details page. You can also find images and similar parts to 352359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352359-1 fall under?
The 352359-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 352359-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 352359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352359-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 352359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352359-1 often in real-time on the comparison pages.
What if I can't find stock of 352359-1?
You can fill out our help required form which you can use to request a quote for 352359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.