Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Lid |
---|---|
Cover Material | - |
Cover Color | Red |
For Use With | Model 35225 35230 Nest & Stack Totes |
External Depth - Metric | 603.25mm |
External Width - Metric | 501.65mm |
External Height - Metric | 0.03mm |
Lid For 35225, 35230 | Newark Electronics |
LID FOR 35225, 35230 | element14 |
Where can I find additional details, specifications and documents for a 35231RED?
Additional datasheets, footprints and schematics for 35231RED are listed on our Part Details page. You can also find images and similar parts to 35231RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35231RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35231RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35231RED fall under?
The 35231RED is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 35231RED when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35231RED you can contact the distributor directly for product support, shipping queries etc.
Is the 35231RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35231RED have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 35231RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35231RED often in real-time on the comparison pages.
What if I can't find stock of 35231RED?
You can fill out our help required form which you can use to request a quote for 35231RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.