Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.34 |
No stock
|
Buy Now | |
Chip One Stop | US$0.12 |
3,990
|
Buy Now | |
Newark Electronics | US$0.37 |
2,000
|
Buy Now | |
Rapid Electronics | US$0.52 |
2,000
|
Buy Now | |
TE Store | US$1.24 |
1,813
|
Buy Now | |
Avnet America | US$0.32 |
-
|
Buy Now | |
element14 | US$0.34 |
-
|
Buy Now | |
TTI Europe | US$0.34 |
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 91kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 91K 1% 3W |Cgs Te Connectivity 352291KFT | Newark Electronics |
Thick Film Resistors-SMD 3522 91K 1% 3W | Rapid Electronics |
3522 91K 1% 3W Resistance Value: 91K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 91K Ω Thick Film Power Resistor 1 % | Part Number: 352291KFT | Internal Number: 9-2176231-6 | TE Connectivity | TE Store |
SMD Chip Resistor, 91 kOhm, ± 1%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
RES, 91K, 1%, 3W, 2512, THICK FILM | element14 |
91K OHM 3W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a 352291KFT?
Additional datasheets, footprints and schematics for 352291KFT are listed on our Part Details page. You can also find images and similar parts to 352291KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352291KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352291KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352291KFT fall under?
The 352291KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352291KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352291KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352291KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352291KFT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, TE Store and Avnet America have stock available or on a lead time for 352291KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352291KFT often in real-time on the comparison pages.
What if I can't find stock of 352291KFT?
You can fill out our help required form which you can use to request a quote for 352291KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.