Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.476g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .67in, 17.07mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ss125-Lb Lace Locking Bale |Molex 35229 | Newark Electronics |
Standard Duty Support Grip Locking Bale Split Lace Single Weave Cable Diameter 31.75mm to 37.85mm Approximate Break Strength 870.9kg | Avnet America |
Where can I find additional details, specifications and documents for a 35229?
Additional datasheets, footprints and schematics for 35229 are listed on our Part Details page. You can also find images and similar parts to 35229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35229 fall under?
The 35229 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35229 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35229 you can contact the distributor directly for product support, shipping queries etc.
Is the 35229 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35229 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 35229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35229 often in real-time on the comparison pages.
What if I can't find stock of 35229?
You can fill out our help required form which you can use to request a quote for 35229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.