Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,109
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
1,850
in stock
|
Buy Now | |
TE Store
from US$1.24
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.60
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 75kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
75K OHM 3W 1% | TTI Europe |
Thick Film Resistors-SMD 3522 75K 1% 3W | Rapid Electronics |
3522 75K 1% 3W Resistance Value: 75K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 75K Ω Thick Film Power Resistor 1 % | Part Number: 352275KFT | Internal Number: 9-2176231-4 | TE Connectivity | TE Store |
3522 75K 1% 3W |Cgs Te Connectivity 352275KFT | Newark Electronics |
SMD Chip Resistor, 75 kOhm, ± 1%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
TE Connectivity - AMP Thick Film Resistor 2512 3522 75K 1% 3W | Distrelec |
RES, 75K, 1%, 3W, 2512, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a 352275KFT?
Additional datasheets, footprints and schematics for 352275KFT are listed on our Part Details page. You can also find images and similar parts to 352275KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352275KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352275KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352275KFT fall under?
The 352275KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352275KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352275KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352275KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352275KFT have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Rapid Electronics, TE Store and Newark Electronics have stock available or on a lead time for 352275KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352275KFT often in real-time on the comparison pages.
What if I can't find stock of 352275KFT?
You can fill out our help required form which you can use to request a quote for 352275KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.