Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 62kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 62K 1% 3W Resistance Value: 62K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 62K Ω Thick Film Power Resistor 1 % | Part Number: 352262KFT | Internal Number: 9-2176231-2 | TE Connectivity | TE Store |
3522 Thick film Resistor 62K 1% 3W | RS |
Resistor, Thick Film, 62Kohm, 1%, 2512 | Newark Electronics |
RES, 62K, 1%, 3W, 2512, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a 352262KFT?
Additional datasheets, footprints and schematics for 352262KFT are listed on our Part Details page. You can also find images and similar parts to 352262KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352262KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352262KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352262KFT fall under?
The 352262KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352262KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352262KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352262KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352262KFT have stock available?
Authorised distributors including Chip One Stop, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for 352262KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352262KFT often in real-time on the comparison pages.
What if I can't find stock of 352262KFT?
You can fill out our help required form which you can use to request a quote for 352262KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.