Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,520
in stock
|
Buy Now | |
TE Store
from US$0.79
|
65,454
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
6,430
in stock
|
Buy Now | |
element14
from US$0.22
|
6,430
in stock
|
Buy Now | |
Farnell
from US$0.21
|
6,430
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,723
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 5.6ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 5R6 5% 3W Resistance Value: 5.6 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 5.6 Ω Thick Film Power Resistor 5 % | Part Number: 35225R6JT | Internal Number: 1-2176230-1 | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thick Film, 3522 Series, 5.6 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 35225R6JT | Newark Electronics |
RES, 5R6, 5%, 3W, 2512, THICK FILM | element14 |
5.6 OHM 3W 5% | TTI Europe |
3522 Thick film Resistor 5R6 5% 3W | RS |
SMD Chip Resistor, 5.6 Ohm, ± 5%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Where can I find additional details, specifications and documents for a 35225R6JT?
Additional datasheets, footprints and schematics for 35225R6JT are listed on our Part Details page. You can also find images and similar parts to 35225R6JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35225R6JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35225R6JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35225R6JT fall under?
The 35225R6JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35225R6JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35225R6JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35225R6JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35225R6JT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 35225R6JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35225R6JT often in real-time on the comparison pages.
What if I can't find stock of 35225R6JT?
You can fill out our help required form which you can use to request a quote for 35225R6JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.