Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TTI Europe
from US$0.33
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,738
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
3,738
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
3,738
in stock
|
Buy Now | |
TE Store
from US$1.24
|
2,753
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 510kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
510K OHM 3W 1% | TTI Europe |
3522 510K 1% 3W |Cgs Te Connectivity 3522510KFT | Newark Electronics |
Thick Film Resistors-SMD 3522 510K 1% 3W | Rapid Electronics |
3522 510K 1% 3W Resistance Value: 510K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 510K Ω Thick Film Power Resistor 1 % | Part Number: 3522510KFT | Internal Number: 1-2176232-5 | TE Connectivity | TE Store |
SMD Chip Resistor, 510 kOhm, ± 1%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
RES, 510K, 1%, 3W, 2512, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a 3522510KFT?
Additional datasheets, footprints and schematics for 3522510KFT are listed on our Part Details page. You can also find images and similar parts to 3522510KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3522510KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3522510KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3522510KFT fall under?
The 3522510KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3522510KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3522510KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 3522510KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3522510KFT have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 3522510KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3522510KFT often in real-time on the comparison pages.
What if I can't find stock of 3522510KFT?
You can fill out our help required form which you can use to request a quote for 3522510KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.