Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,760
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
8,800
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.76
|
2,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,027
in stock
|
Buy Now | |
element14
from US$0.21
|
632
in stock
|
Buy Now | |
Farnell
from US$0.20
|
632
in stock
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 3.3kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3.3K OHM 3W 5% | TTI Europe |
3522 3K3 5% 3W Resistance Value: 3.3K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 5% Tol | 3.3K Ω Thick Film Power Resistor 5 % | Part Number: 35223K3JT | Internal Number: 4-2176230-4 | TE Connectivity | TE Store |
3522 Thick film Resistor 3K3 5% 3W | RS |
Resistor, Thick Film, 3.3Kohm, 5%, 2512 | Newark Electronics |
RES, 3K3, 5%, 3W, 2512, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a 35223K3JT?
Additional datasheets, footprints and schematics for 35223K3JT are listed on our Part Details page. You can also find images and similar parts to 35223K3JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35223K3JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35223K3JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35223K3JT fall under?
The 35223K3JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35223K3JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35223K3JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35223K3JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35223K3JT have stock available?
Authorised distributors including Chip One Stop, TTI Europe, TE Store, RS and Newark Electronics have stock available or on a lead time for 35223K3JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35223K3JT often in real-time on the comparison pages.
What if I can't find stock of 35223K3JT?
You can fill out our help required form which you can use to request a quote for 35223K3JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.